IDEC CORPORATION
HW1B-M4F20-W -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
HW1B-M4F20-W
Description
22MM PUSHBUTTON WHITE
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON WHITE
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HW1B-M4F20-W |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NO
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2 suppliers
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Features
Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers