PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, Ø40MM MUSHROOM, FINGERSAFE CONTACTS, 2NO, RED. FREE 2 YEAR RADWELL WARRANTY
22MM PUSHBUTTON RED
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 758128 | HW1B-M4F20-R |
| Product Name | Pushbutton | Switches - Pushbutton Switches |
| Switch Type | Tact Switch | |
| Switch Function | Momentary Contact | Momentary Contact |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Screw Terminals |