PUSHBUTTON, MOM, BLU, 40mm MUSH, 1/1
22MM PUSHBUTTON BLUE
22mm Pushbutton Blue RoHS Compliant: Yes
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1B-M4F11-S | HW1B-M4F11-S | 91F5618 |
| Product Name | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | 22Mm Pushbutton Blue Rohs Compliant Idec |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps |