IDEC Corporation Switches - Pushbutton Switches HW1B-M4F01-G

Description
22MM PUSHBUTTON GREEN
Description
22MM PUSHBUTTON GREEN

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - HW1B-M4F01-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HW1B-M4F01-G
Switches - Pushbutton Switches HW1B-M4F01-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
IDEC Pushbutton Non-Illuminated - HW1B-M4F01-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M4F01-G
IDEC Pushbutton Non-Illuminated HW1B-M4F01-G
PUSHBUTTON, MOM, GRN, 40mm MUSH, 1NC

PUSHBUTTON, MOM, GRN, 40mm MUSH, 1NC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW1B-M4F01-G HW1B-M4F01-G
Product Name Switches - Pushbutton Switches IDEC Pushbutton Non-Illuminated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.3414.M - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details