22MM PUSHBUTTON GREEN
PUSHBUTTON, MOM, GRN, 29mm MUSH, 2NC
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1B-M3F02-G | HW1B-M3F02-G |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NC | |
| Terminal Type | Screw Terminals |