IDEC Corporation Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec HW1B-M2P01W

Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec - 24AJ4954 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
24AJ4954
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec 24AJ4954
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ4954
Product Name Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details