IDEC Corporation Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec HW1B-M2P01B

Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes
Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NC, 10A, 110VAC, from the HW Series by IDEC is designed for panel mounting with a cutout diameter of 22mm. This momentary switch features a round raised actuator with a black cap and is RoHS compliant. It has a rated operational current of 10A at 110VAC and is suitable for various applications requiring reliable switching. The switch is equipped with a tamperproof construction and finger-safe contacts, ensuring safety and durability in operation. It meets international standards and has a rated insulation voltage of 600V, making it versatile for global use. The switch is also designed for easy assembly and maintenance, which can be beneficial in high-vibration environments.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NC, 10A, 110VAC, from the HW Series by IDEC is designed for panel mounting with a cutout diameter of 22mm. This momentary switch features a round raised actuator with a black cap and is RoHS compliant. It has a rated operational current of 10A at 110VAC and is suitable for various applications requiring reliable switching. The switch is equipped with a tamperproof construction and finger-safe contacts, ensuring safety and durability in operation. It meets international standards and has a rated insulation voltage of 600V, making it versatile for global use. The switch is also designed for easy assembly and maintenance, which can be beneficial in high-vibration environments.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec - 24AJ4950 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
24AJ4950
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec 24AJ4950
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ4950
Product Name Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF6RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 20664218 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details