22MM PUSHBUTTON WHITE
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, EXTENDED, FINGERSAFE CONTACTS, 2NO-2NC, WHITE. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | HW1B-M2F22-W | 759075 |
| Product Name | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | 4PST-2NO/2NC | |
| Terminal Type | Screw Terminals | |
| Max Current Rating | 10 amps |