IDEC CORPORATION
HW1B-M2F20-W -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
HW1B-M2F20-W
Description
22MM PUSHBUTTON WHITE
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON WHITE
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HW1B-M2F20-W |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NO
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Standard
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details