IDEC Corporation Switches - Pushbutton Switches HW1B-M2F20-G

Description
22MM PUSHBUTTON GREEN
Description
22MM PUSHBUTTON GREEN
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC HW Series 22mm Industrial Pushbutton Switch (part number 30B6572) features a momentary operation with a round actuator style and a green actuator cap. It is designed for panel cutout diameters of 22.3mm and offers a contact configuration of DPST-NO. The switch is rated IP65, providing protection against dust and water ingress, making it suitable for various industrial applications. It incorporates tamperproof construction and finger-safe contact blocks, ensuring safety and reliability in operation. The switch is compliant with multiple international standards, including EN60947-1 and UL508, and is RoHS compliant. Its electrical characteristics include a rated operational voltage of up to 250V AC and a maximum inrush current of 40A. The HW Series is known for its durability, with a mechanical life of up to 5 million operations for momentary pushbuttons.

Datasheet Summary
Powered by GS/AI

The IDEC HW Series 22mm Industrial Pushbutton Switch (part number 30B6572) features a momentary operation with a round actuator style and a green actuator cap. It is designed for panel cutout diameters of 22.3mm and offers a contact configuration of DPST-NO. The switch is rated IP65, providing protection against dust and water ingress, making it suitable for various industrial applications. It incorporates tamperproof construction and finger-safe contact blocks, ensuring safety and reliability in operation. The switch is compliant with multiple international standards, including EN60947-1 and UL508, and is RoHS compliant. Its electrical characteristics include a rated operational voltage of up to 250V AC and a maximum inrush current of 40A. The HW Series is known for its durability, with a mechanical life of up to 5 million operations for momentary pushbuttons.

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - HW1B-M2F20-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HW1B-M2F20-G
Switches - Pushbutton Switches HW1B-M2F20-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 30B6572 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
30B6572
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 30B6572
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - HW1B-M2F20-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M2F20-G
IDEC Pushbutton Non-Illuminated HW1B-M2F20-G
PUSHBUTTON, MOM, GRN, EXT, 2NO

PUSHBUTTON, MOM, GRN, EXT, 2NO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HW1B-M2F20-G 30B6572 HW1B-M2F20-G
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 22Mm; Product Range Idec IDEC Pushbutton Non-Illuminated
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 12.412.800 - 1198717-12.412.800 - Win Source Electronics
Specs
Min. Actuating Force 0.8 lbs (0.3772 kg)
Max. Actuating Force 0.8 lbs (0.3772 kg)
Max Current Rating 0.1250 amps
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-90A1-00ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details