IDEC CORPORATION
HW1B-M2F02-W -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
HW1B-M2F02-W
Description
22MM PUSHBUTTON WHITE
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON WHITE
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HW1B-M2F02-W |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NC
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features
Illuminated Switch; Pilot Light; RoHS
View Details
2 suppliers
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details