IDEC Corporation Switches - Pushbutton Switches HW1B-M2F01-R

Description
22MM PUSHBUTTON RED
Description
22MM PUSHBUTTON RED

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - HW1B-M2F01-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HW1B-M2F01-R
Switches - Pushbutton Switches HW1B-M2F01-R
22MM PUSHBUTTON RED

22MM PUSHBUTTON RED

Supplier's Site
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 30B6561 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
30B6561
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 30B6561
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site
IDEC Pushbutton Non-Illuminated - HW1B-M2F01-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M2F01-R
IDEC Pushbutton Non-Illuminated HW1B-M2F01-R
Pushbutton, Mom, Red, Ext, 1NC,

Pushbutton, Mom, Red, Ext, 1NC,

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HW1B-M2F01-R 30B6561 HW1B-M2F01-R
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 22Mm; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 922545 - Radwell International
Allen-Bradley / Rockwell Automation
View Details