IDEC Corporation Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec HW1B-M1P22G

Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ4945 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ4945
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ4945
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ4945
Product Name Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 52627807 - Radwell International
Allen-Bradley / Rockwell Automation
View Details