IDEC Corporation Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec HW1B-M1P22B

Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ4944 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ4944
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ4944
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ4944
Product Name Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329387-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 928680 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details