IDEC Corporation Pushbutton HW1B-M1-Y

Description
PUSH BUTTON, YELLOW, NON ILLUMINATED, 22 MM, IP65, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, YELLOW, NON ILLUMINATED, 22 MM, IP65, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 774585 - Radwell International
Willingboro, NJ, United States
Pushbutton
774585
Pushbutton 774585
PUSH BUTTON, YELLOW, NON ILLUMINATED, 22 MM, IP65, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, YELLOW, NON ILLUMINATED, 22 MM, IP65, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pushbutton Non-Illuminated - HW1B-M1-Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M1-Y
IDEC Pushbutton Non-Illuminated HW1B-M1-Y
Pushbutton Operator, Mom, Ylw, Flush

Pushbutton Operator, Mom, Ylw, Flush

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 774585 HW1B-M1-Y
Product Name Pushbutton IDEC Pushbutton Non-Illuminated
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN5R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
Max DC Voltage Rating 120 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details