IDEC Corporation Switch, Industrial Pushbutton, 40Mm; Product Range Idec HW1B-A4F01-R

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 40Mm; Product Range Idec - 30B6499 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 40Mm; Product Range Idec
30B6499
Switch, Industrial Pushbutton, 40Mm; Product Range Idec 30B6499
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30B6499
Product Name Switch, Industrial Pushbutton, 40Mm; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Booted Momentary Push Buttons - 2AB6 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Momentary Push Button 800F PB - 800FD-F2X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details