IDEC Corporation Pushbutton Switch, Spdt; Product Range Idec HW1B-A3F11-R

Description
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt; Product Range Idec - 30B6481 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Product Range Idec
30B6481
Pushbutton Switch, Spdt; Product Range Idec 30B6481
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30B6481
Product Name Pushbutton Switch, Spdt; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details