IDEC Corporation IDEC Pushbutton Non-Illuminated HW1B-A3F11-G

Description
PUSHBUTTON, MAINT, 29mm GRN MUSH, 11
Description
PUSHBUTTON, MAINT, 29mm GRN MUSH, 11

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - HW1B-A3F11-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-A3F11-G
IDEC Pushbutton Non-Illuminated HW1B-A3F11-G
PUSHBUTTON, MAINT, 29mm GRN MUSH, 11

PUSHBUTTON, MAINT, 29mm GRN MUSH, 11

Supplier's Site
Pushbutton Switch, Spdt; Product Range Idec - 30B6480 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Product Range Idec
30B6480
Pushbutton Switch, Spdt; Product Range Idec 30B6480
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW1B-A3F11-G 30B6480
Product Name IDEC Pushbutton Non-Illuminated Pushbutton Switch, Spdt; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details