IDEC Corporation Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec HW1B-A1P10B

Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ4908 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ4908
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ4908
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ4908
Product Name Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details