IDEC Corporation Switches - Pushbutton Switches HW1B-A1F11-B

Description
22MM PUSHBUTTON BLACK
Description
22MM PUSHBUTTON BLACK

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - HW1B-A1F11-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HW1B-A1F11-B
Switches - Pushbutton Switches HW1B-A1F11-B
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Supplier's Site
IDEC Pushbutton Non-Illuminated - HW1B-A1F11-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-A1F11-B
IDEC Pushbutton Non-Illuminated HW1B-A1F11-B
PUSHBUTTON, MAINT, BLK, FLUSH, 1/1

PUSHBUTTON, MAINT, BLK, FLUSH, 1/1

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW1B-A1F11-B HW1B-A1F11-B
Product Name Switches - Pushbutton Switches IDEC Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details