The HW1A-L1-W is a 22mm illuminated pushbutton with a white LED lens, plastic bezel, and momentary operation, designed for control applications requiring finger-safe IP20 contacts and full-voltage LED illumination. It features slow-make, double-break, self-cleaning contacts rated for 600V insulation and 10A thermal current, with an LED lamp rated at 10mA at 120V AC. The unit meets EN60947-1, EN60947-5-1, UL508, and CSA C22-2 No.14 standards, and is certified for operation from -25°C to +50°C. The LED incorporates reverse polarity protection and current limiting. The pushbutton housing has IP65 protection from the front and complies with NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, and 13.
Lens RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30B6377 |
| Product Name | Lens Rohs Compliant Idec |
| Approvals | RoHS |