The HW1A-B2-B is a maintained-action, round extended pushbutton with a black plastic bezel, designed for use in industrial control applications. It features finger-safe IP20 contacts and is compliant with EN60947-5-1 and UL508 standards. The pushbutton has a rated thermal current of 10 A, with contact ratings of AC-15 at 3 A up to 250 V and DC-13 at 1.1 A up to 125 V. It supports terminal connections for wire sizes from 22 AWG to 12 AWG, with a recommended torque of 0.8 N·m. The operating temperature range is -25 to +50°C, and it meets vibration and shock standards per IEC6068-2-6 and IEC6068-2-7. Mechanical life is rated at 500,000 operations. The part is not illuminated and uses slow-make, self-cleaning silver contacts. Mounting requires a 22 mm panel cutout.
Cap RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30B6354 |
| Product Name | Cap Rohs Compliant Idec |
| Approvals | RoHS |