IDEC Corporation Cap, Pushbutton Switch, Blue; For Use With Idec HW1A-B1-S

Description
CAP, PUSHBUTTON SWITCH, BLUE; For Use With:Idec HW Series Dia. 22mm Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:HW Series RoHS Compliant: Yes
Description
CAP, PUSHBUTTON SWITCH, BLUE; For Use With:Idec HW Series Dia. 22mm Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:HW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Pushbutton Switch, Blue (part number 30B6351) is designed for use with Idec's HW Series 22mm non-illuminated pushbutton switches. This cap features a blue color and is compliant with RoHS standards. It is suitable for applications requiring a reliable and durable actuator. The HW Series is known for its tamperproof construction and finger-safe IP20 contacts, ensuring safety in various environments. The pushbutton switch caps are easy to assemble and compatible with a range of contact blocks, making them versatile for different projects.

Datasheet Summary
Powered by GS/AI

The Cap, Pushbutton Switch, Blue (part number 30B6351) is designed for use with Idec's HW Series 22mm non-illuminated pushbutton switches. This cap features a blue color and is compliant with RoHS standards. It is suitable for applications requiring a reliable and durable actuator. The HW Series is known for its tamperproof construction and finger-safe IP20 contacts, ensuring safety in various environments. The pushbutton switch caps are easy to assemble and compatible with a range of contact blocks, making them versatile for different projects.

Suppliers

Company
Product
Description
Supplier Links
Cap, Pushbutton Switch, Blue; For Use With Idec - 30B6351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Pushbutton Switch, Blue; For Use With Idec
30B6351
Cap, Pushbutton Switch, Blue; For Use With Idec 30B6351
CAP, PUSHBUTTON SWITCH, BLUE; For Use With:Idec HW Series Dia. 22mm Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:HW Series RoHS Compliant: Yes

CAP, PUSHBUTTON SWITCH, BLUE; For Use With:Idec HW Series Dia. 22mm Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:HW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30B6351
Product Name Cap, Pushbutton Switch, Blue; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Pushbutton - 359399 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details