Idec HW-U01 Contact Block
CONTACT BLOCK, 1 POLE, 10A, 600VAC; Switch Terminals:Spring Clamp; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:600V; For Use With:30mm Pushbutton Switches; Contact Voltage DC Max:-; Product Range:HW Series; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1683801 | 47AC8929 |
| Product Name | Push Button Contact Blocks & Light Blocks | Contact Block, 1 Pole, 10A, 600Vac; Switch Terminals Idec |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | Nc | |
| Terminal Type | Screw Terminals; Screw | Spring Clamp |