IDEC CORPORATION
HW-FB02 -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HW-FB02
-
Galco Industrial Electronics
Suppliers
IDEC Selector Switches Non-Illuminated
HW-FB02
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW-FB02 |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Number of Poles
1 poles
Positions per Pole
2
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details
Mechanical Life
1000000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details