IDEC Corporation Contact Block, 1 Pole, 10A, 440Vac; Switch Terminals Idec HW-F01

Description
CONTACT BLOCK, 1 POLE, 10A, 440VAC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V; RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1 POLE, 10A, 440VAC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1 Pole, 10A, 440Vac; Switch Terminals Idec - 47AC8926 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1 Pole, 10A, 440Vac; Switch Terminals Idec
47AC8926
Contact Block, 1 Pole, 10A, 440Vac; Switch Terminals Idec 47AC8926
CONTACT BLOCK, 1 POLE, 10A, 440VAC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V; RoHS Compliant: Yes

CONTACT BLOCK, 1 POLE, 10A, 440VAC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 47AC8926
Product Name Contact Block, 1 Pole, 10A, 440Vac; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers