IDEC Corporation Contact Block, 1No, 10A, Screw; Switch Terminals Idec HW-CB10

Description
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1No, 10A, Screw; Switch Terminals Idec - 84C2859 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1No, 10A, Screw; Switch Terminals Idec
84C2859
Contact Block, 1No, 10A, Screw; Switch Terminals Idec 84C2859
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes

CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 84C2859
Product Name Contact Block, 1No, 10A, Screw; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers