IDEC Corporation Non-Contact Safety Interlock Switch, Dpst-No/spst-Nc; Product Range Idec HS7A-DMP7002

Description
NON-CONTACT SAFETY INTERLOCK SWITCH, DPST-NO/SPST-NC; Product Range:-; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
NON-CONTACT SAFETY INTERLOCK SWITCH, DPST-NO/SPST-NC; Product Range:-; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Safety Interlock Switch, Dpst-No/spst-Nc; Product Range Idec - 47T4084 - Newark, An Avnet Company
Chicago, IL, United States
Non-Contact Safety Interlock Switch, Dpst-No/spst-Nc; Product Range Idec
47T4084
Non-Contact Safety Interlock Switch, Dpst-No/spst-Nc; Product Range Idec 47T4084
NON-CONTACT SAFETY INTERLOCK SWITCH, DPST-NO/SPST-NC; Product Range:-; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

NON-CONTACT SAFETY INTERLOCK SWITCH, DPST-NO/SPST-NC; Product Range:-; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47T4084
Product Name Non-Contact Safety Interlock Switch, Dpst-No/spst-Nc; Product Range Idec
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254427 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Magnetic safety sensor Schmersal BNS260-02Z-ST-L - 101184377 -  - Automation24, Inc.
Specs
DC Voltage Rating 24 volts
International Approvals cULus
Operating Temp 158 to -13 F (70 to -25 C)
View Details