IDEC Corporation Non-Contact Safety Interlock Switch, Spst-No/dpst-Nc; Product Range Idec HS7A-DMP5002

Description
NON-CONTACT SAFETY INTERLOCK SWITCH, SPST-NO/DPST-NC; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
NON-CONTACT SAFETY INTERLOCK SWITCH, SPST-NO/DPST-NC; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Safety Interlock Switch, Spst-No/dpst-Nc; Product Range Idec - 47T4082 - Newark, An Avnet Company
Chicago, IL, United States
Non-Contact Safety Interlock Switch, Spst-No/dpst-Nc; Product Range Idec
47T4082
Non-Contact Safety Interlock Switch, Spst-No/dpst-Nc; Product Range Idec 47T4082
NON-CONTACT SAFETY INTERLOCK SWITCH, SPST-NO/DPST-NC; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

NON-CONTACT SAFETY INTERLOCK SWITCH, SPST-NO/DPST-NC; Product Range:-; Contact Configuration:SPST-NO, DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47T4082
Product Name Non-Contact Safety Interlock Switch, Spst-No/dpst-Nc; Product Range Idec
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1073211-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details