The HS6E-N7Y4B05-G is a subminiature solenoid locking safety switch with a compact body measuring 75 × 15 × 75 mm, designed for high-reliability interlock applications. It features a 500 N locking retention force, 24 V DC solenoid operation with 110 mA total current (100 mA for solenoid, 10 mA for LED), and a green LED indicator. The switch supports reversible mounting and manual unlocking on three sides. It meets UL 508, CSA C22.2 No. 14, ISO 14119, IEC 60947-5-1, EN 60947-5-1, EN 1088, and GS-ET-19 standards. The device has IP67 protection, operates from -25 to +50°C, and includes a 5 m cable with 22 AWG conductors. The contact configuration is configured for main circuit: 11-12, 41-42 and monitor circuits: 21-22, 53-54, 31-32 under solenoid ON conditions. Electrical life is 1,000,000 operations minimum at 24 V DC, 100 mA.
Safety Switch Solenoid Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05N7004 |
| Product Name | Safety Switch Solenoid Lock Rohs Compliant Idec |
| Approvals | RoHS |