IDEC Corporation Switch, Safety Interlock, 2Nc, 2A; Product Range Idec HS6E-N44B03-G

Description
SWITCH, SAFETY INTERLOCK, 2NC, 2A; Product Range:HS6E Series; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:125V; Contact Current AC Max:2A; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 2NC, 2A; Product Range:HS6E Series; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:125V; Contact Current AC Max:2A; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 2Nc, 2A; Product Range Idec - 05N7000 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc, 2A; Product Range Idec
05N7000
Switch, Safety Interlock, 2Nc, 2A; Product Range Idec 05N7000
SWITCH, SAFETY INTERLOCK, 2NC, 2A; Product Range:HS6E Series; Contact Configuration:SPST-N C, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:125V; Contact Current AC Max:2A; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 2NC, 2A; Product Range:HS6E Series; Contact Configuration:SPST-NC, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:125V; Contact Current AC Max:2A; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 05N7000
Product Name Switch, Safety Interlock, 2Nc, 2A; Product Range Idec
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC10AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 410000 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details