The HS6E-M44B05-G is a subminiature solenoid locking safety switch with a 5 m cable and mechanical spring lock mechanism. It has a compact 75 × 15 × 75 mm body and provides 500 N locking retention force. The solenoid operates at 24 V DC with 100 mA current, and a green LED indicates status. Manual unlocking is available on three sides. It meets UL 508, CSA C22.2 No. 14, ISO 14119, IEC 60947-5-1, EN 60947-5-1, EN 1088, and GS-ET-19 standards, with IP67 protection and an operating temperature range of -25 to +50°C. Main circuit contacts are rated for 125 V AC/DC and 250 V DC under pilot duty, with a mechanical life of 1,000,000 operations.
Safety Switch Spring Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05N6995 |
| Product Name | Safety Switch Spring Lock Rohs Compliant Idec |
| Approvals | RoHS |