IDEC Corporation Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec HS6E-L7Y4B05-G

Description
SAFETY SW, 4PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS6E Series; Contact Configuration:4PST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, 4PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS6E Series; Contact Configuration:4PST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec - 47AC5033 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec
47AC5033
Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec 47AC5033
SAFETY SW, 4PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS6E Series; Contact Configuration:4PST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

SAFETY SW, 4PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS6E Series; Contact Configuration:4PST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47AC5033
Product Name Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products