HS6B-12B05 is a subminiature interlock safety switch with a 2NC-1NO contact configuration and a 5m integrated molded cable. It measures 78 x 30 x 15mm and complies with IP67 (IEC60529). The switch features direct opening action with a minimum travel of 8mm and a minimum force of 60N, and meets standards EN1088, IEC60947-5-1, and GS-ET-15. It operates at temperatures from -25 to +70°C, has a thermal current rating of 2.5A, and an electrical life of 100,000 operations at full rated load. The actuator must be ordered separately and is not included.
Safety Interlock Switch 2NC1NO RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T6079 |
| Product Name | Safety Interlock Switch 2Nc1No Rohs Compliant Idec |
| Approvals | RoHS |