IDEC Corporation Interlock Switches HS6B-12B01

Description
INTERLOCK NON-LOCKING 3PST
Request a Quote Datasheet
Description
INTERLOCK NON-LOCKING 3PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-1152-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-1152-ND
Interlock Switches 1885-1152-ND
INTERLOCK NON-LOCKING 3PST

INTERLOCK NON-LOCKING 3PST

Buy Now Datasheet
Switch, Safety Interlock, 2Nc/1No, 2.5A; Product Range Idec - 14M8173 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc/1No, 2.5A; Product Range Idec
14M8173
Switch, Safety Interlock, 2Nc/1No, 2.5A; Product Range Idec 14M8173
SWITCH, SAFETY INTERLOCK, 2NC/1NO, 2.5A; Product Range:HS6B Series; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 2NC/1NO, 2.5A; Product Range:HS6B Series; Contact Configuration:SPST-NO, DPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Safety Interlock, 2NC/1NO, 1 Meter - 70172607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Safety Interlock, 2NC/1NO, 1 Meter
70172607
Cable, Safety Interlock, 2NC/1NO, 1 Meter 70172607
Only 30 × 15 × 78 mm Allows Highest Level of Safety By Having 3 Contacts: Dual Load Contacts, Plus Monitoring Contact (ISO 13849-1, EN954-1) Two Key Entrances Provide Flexibility for Installation Options Integrated Molded Cable Reduces Wiring Time IP 67 (IEC60529) Watertight Sealing (Contact is Sealed, Housing Allows Drainage) Direct Opening Action: Opening the Door Forces the Contacts to Disconnect Even if the Contacts Are Welded (IEC/EN60947-5-1) Keys Comply with ISO14119 and EN 1088

  • Only 30 × 15 × 78 mm
  • Allows Highest Level of Safety By Having 3 Contacts: Dual Load Contacts, Plus Monitoring Contact (ISO 13849-1, EN954-1)
  • Two Key Entrances Provide Flexibility for Installation Options
  • Integrated Molded Cable Reduces Wiring Time
  • IP 67 (IEC60529) Watertight Sealing (Contact is Sealed, Housing Allows Drainage)
  • Direct Opening Action: Opening the Door Forces the Contacts to Disconnect Even if the Contacts Are Welded (IEC/EN60947-5-1)
  • Keys Comply with ISO14119 and EN 1088
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-1152-ND 14M8173 70172607
Product Name Interlock Switches Switch, Safety Interlock, 2Nc/1No, 2.5A; Product Range Idec Cable, Safety Interlock, 2NC/1NO, 1 Meter
Current Rating 2.5 amps 2.5 amps 2.5 amps
AC Voltage Rating 125 volts 250 volts 250 volts
Operating Temp -13 to 158 F (-25 to 70 C)
DC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101962 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6022585-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details