IDEC Corporation Safety Interlock Sw, 3Pst, 2.5A, 125Vac; Product Range Idec HS6B-03B05

Description
SAFETY INTERLOCK SW, 3PST, 2.5A, 125VAC; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, 3PST, 2.5A, 125VAC; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, 3Pst, 2.5A, 125Vac; Product Range Idec - 60T6077 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, 3Pst, 2.5A, 125Vac; Product Range Idec
60T6077
Safety Interlock Sw, 3Pst, 2.5A, 125Vac; Product Range Idec 60T6077
SAFETY INTERLOCK SW, 3PST, 2.5A, 125VAC; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

SAFETY INTERLOCK SW, 3PST, 2.5A, 125VAC; Product Range:HS6B Series; Contact Configuration:3PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 60T6077
Product Name Safety Interlock Sw, 3Pst, 2.5A, 125Vac; Product Range Idec
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Command Switches -  - SICK
Specs
Interlock Switch Style Manually Operated (Bolt) Interlock Switch
View Details
Industrial Interlocks - 410006 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details