IDEC Corporation Safety Interlock Switch, 3Pst, 250V; Product Range Idec HS6B-03B03

Description
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V; Contact Current DC Max:2.5A RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V; Contact Current DC Max:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 3Pst, 250V; Product Range Idec - 84C2837 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 3Pst, 250V; Product Range Idec
84C2837
Safety Interlock Switch, 3Pst, 250V; Product Range Idec 84C2837
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V; Contact Current DC Max:2.5A RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V; Contact Current DC Max:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 84C2837
Product Name Safety Interlock Switch, 3Pst, 250V; Product Range Idec
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1072708-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Trapped Key Interlock - 440T-ASFC10AD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Door Interlock Switches - 101961 - RS Components, Ltd.
Specs
International Approvals IP40
View Details