IDEC Corporation Switch, Safety Interlock, 3Nc, 2.5A; Product Range Idec HS6B-03B01

Description
SWITCH, SAFETY INTERLOCK, 3NC, 2.5A; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 3NC, 2.5A; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 3Nc, 2.5A; Product Range Idec - 84C2836 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 3Nc, 2.5A; Product Range Idec
84C2836
Switch, Safety Interlock, 3Nc, 2.5A; Product Range Idec 84C2836
SWITCH, SAFETY INTERLOCK, 3NC, 2.5A; Product Range:HS6B Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 3NC, 2.5A; Product Range:HS6B Series; Contact Configuration:3PST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:2.5A; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 84C2836
Product Name Switch, Safety Interlock, 3Nc, 2.5A; Product Range Idec
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254369 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6070814-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details