The Safety Interlock Switch, part number 84C2835, features a compact design measuring 78 x 30 x 15 mm and offers two actuator entrances for flexible installation options. It is rated for a maximum contact voltage of 250V and a contact current of 2.5A for both AC and DC applications. The switch is compliant with IP67 standards, ensuring protection against dust and water ingress. It incorporates direct opening action and meets various international standards including ISO14119 and EN1088. The device has a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at full rated load. It operates effectively within a temperature range of -25 to +70°C and has a vibration resistance of 5 to 55 Hz. The integrated molded cable reduces wiring time, making it suitable for applications requiring quick installation.
SAFETY INTERLOCK SWITCH, 2NC, 250V; Product Range:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 84C2835 |
| Product Name | Safety Interlock Switch, 2Nc, 250V; Product Range Idec |
| Current Rating | 2.5 amps |