IDEC Corporation Safety Interlock Sw, Dpst-Nc, 125Vac; Product Range Idec HS5L-XD44M-G

Description
SAFETY INTERLOCK SW, DPST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst-Nc, 125Vac; Product Range Idec - 56AC9960 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 125Vac; Product Range Idec
56AC9960
Safety Interlock Sw, Dpst-Nc, 125Vac; Product Range Idec 56AC9960
SAFETY INTERLOCK SW, DPST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:DPST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 56AC9960
Product Name Safety Interlock Sw, Dpst-Nc, 125Vac; Product Range Idec
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products