IDEC Corporation Interlock Switches HS5L-VG44M-G

Description
INTERLOCK SOLENOID RELEASE 3PST
Request a Quote
Description
INTERLOCK SOLENOID RELEASE 3PST
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Interlock Switch, part number 56AC9958, is a 2-contact safety switch designed for applications requiring immediate safety measures on machines that do not shut down instantly or operate at high temperatures. It features a SPST-NO/3PST-NC configuration and operates at a maximum contact voltage of 125VAC with a current rating of 2.5A. The switch is compliant with international safety standards, making it suitable for use in various industrial environments. Its spring clamp terminals facilitate easy wiring, and it has an IP67 rating, ensuring protection against dust and water ingress. This product is particularly advantageous for engineers looking for a cost-effective solution without unnecessary features, as it eliminates the need for excess contacts commonly found in other interlock switches.

Datasheet Summary
Powered by GS/AI

The Interlock Switch, part number 56AC9958, is a 2-contact safety switch designed for applications requiring immediate safety measures on machines that do not shut down instantly or operate at high temperatures. It features a SPST-NO/3PST-NC configuration and operates at a maximum contact voltage of 125VAC with a current rating of 2.5A. The switch is compliant with international safety standards, making it suitable for use in various industrial environments. Its spring clamp terminals facilitate easy wiring, and it has an IP67 rating, ensuring protection against dust and water ingress. This product is particularly advantageous for engineers looking for a cost-effective solution without unnecessary features, as it eliminates the need for excess contacts commonly found in other interlock switches.

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-2141-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-2141-ND
Interlock Switches 1885-2141-ND
INTERLOCK SOLENOID RELEASE 3PST

INTERLOCK SOLENOID RELEASE 3PST

Buy Now Datasheet
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec - 56AC9958 - Newark, An Avnet Company
Chicago, IL, United States
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
56AC9958
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec 56AC9958
INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-N O, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-NO, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-2141-ND 56AC9958
Product Name Interlock Switches Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6035618-ND - DigiKey
Specs
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Industrial Interlocks - 410044 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details