IDEC Corporation Interlock Switches HS5L-VF7Y4M-G

Description
INTERLOCK SOLENOID LOCKING 3PST
Request a Quote Datasheet
Description
INTERLOCK SOLENOID LOCKING 3PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-2140-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-2140-ND
Interlock Switches 1885-2140-ND
INTERLOCK SOLENOID LOCKING 3PST

INTERLOCK SOLENOID LOCKING 3PST

Buy Now Datasheet
Safety Interlock Sw, 4Pst-Nc, 125Vac; Product Range Idec - 56AC9957 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, 4Pst-Nc, 125Vac; Product Range Idec
56AC9957
Safety Interlock Sw, 4Pst-Nc, 125Vac; Product Range Idec 56AC9957
SAFETY INTERLOCK SW, 4PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:4PST-N C; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

SAFETY INTERLOCK SW, 4PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:4PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-2140-ND 56AC9957
Product Name Interlock Switches Safety Interlock Sw, 4Pst-Nc, 125Vac; Product Range Idec
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410072 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6034589-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details