IDEC Corporation Interlock Switches HS5L-VC7Y4M-G

Description
INTERLOCK SOLENOID LOCKING DPST
Request a Quote Datasheet
Description
INTERLOCK SOLENOID LOCKING DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-2135-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-2135-ND
Interlock Switches 1885-2135-ND
INTERLOCK SOLENOID LOCKING DPST

INTERLOCK SOLENOID LOCKING DPST

Buy Now Datasheet
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec - 56AC9952 - Newark, An Avnet Company
Chicago, IL, United States
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
56AC9952
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec 56AC9952
INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-N O, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-NO, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Safety Sw, 3Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec - 47AC5029 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, 3Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec
47AC5029
Safety Sw, 3Pst-Nc, Spst-No, 2.5A, 250V; Product Range Idec 47AC5029
SAFETY SW, 3PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS5L Series; Contact Configuration:3PST-N C, SPST-NO; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

SAFETY SW, 3PST-NC, SPST-NO, 2.5A, 250V; Product Range:HS5L Series; Contact Configuration:3PST-NC, SPST-NO; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-2135-ND 56AC9952
Product Name Interlock Switches Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products