IDEC Corporation Interlock Switches HS5L-VC44LM-G

Description
INTERLOCK SOLENOID RELEASE DPST
Request a Quote Datasheet
Description
INTERLOCK SOLENOID RELEASE DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 1885-2133-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
1885-2133-ND
Interlock Switches 1885-2133-ND
INTERLOCK SOLENOID RELEASE DPST

INTERLOCK SOLENOID RELEASE DPST

Buy Now Datasheet
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec - 56AC9950 - Newark, An Avnet Company
Chicago, IL, United States
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
56AC9950
Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec 56AC9950
INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-N O, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

INTERLOCK SW, SPST-NO/3PST-NC, 125VAC; Product Range:HS5L Series; Contact Configuration:SPST-NO, 3PST-NC; Switch Terminals:Spring Clamp; Contact Voltage AC Max:125V; Contact Current AC Max:2.5A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 1885-2133-ND 56AC9950
Product Name Interlock Switches Interlock Sw, Spst-No/3Pst-Nc, 125Vac; Product Range Idec
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products