IDEC Corporation Safety Interlock Switch, Spst/dpst, 250V; Product Range Idec HS5D-12ZRN

Description
SAFETY INTERLOCK SWITCH, SPST/DPST, 250V; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST/DPST, 250V; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst/dpst, 250V; Product Range Idec - 47T1536 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst/dpst, 250V; Product Range Idec
47T1536
Safety Interlock Switch, Spst/dpst, 250V; Product Range Idec 47T1536
SAFETY INTERLOCK SWITCH, SPST/DPST, 250V; Product Range:-; Contact Configuration:SPST-N O, DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST/DPST, 250V; Product Range:-; Contact Configuration:SPST-NO, DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Sw, Dpst-Nc, Spst-No, 10A, 250Vac; Product Range Idec - 47AC5019 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Dpst-Nc, Spst-No, 10A, 250Vac; Product Range Idec
47AC5019
Safety Sw, Dpst-Nc, Spst-No, 10A, 250Vac; Product Range Idec 47AC5019
SAFETY SW, DPST-NC, SPST-NO, 10A, 250VAC; Product Range:HS5D Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

SAFETY SW, DPST-NC, SPST-NO, 10A, 250VAC; Product Range:HS5D Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 47T1536 47AC5019
Product Name Safety Interlock Switch, Spst/dpst, 250V; Product Range Idec Safety Sw, Dpst-Nc, Spst-No, 10A, 250Vac; Product Range Idec
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products