The HS5D series is a miniature interlock switch with head removal detection, designed to turn off the main circuit (11-12) when the head is removed, ensuring safety compliance. It has a compact size of 30 mm width, 30 mm depth, and 91 mm height, with M3 terminal screws and gold-plated contacts suitable for small loads. The unit features IP67 protection, Class II insulation, and supports three contact configurations including 1NO-2NC. It is rated for 30V, 125V, and 250V AC/DC with resistive and inductive load ratings per IEC/EN60947-5-1 and UL508 standards. Actuators are interchangeable with HS5B and HS5E models. The HS5D-12RNP variant includes a plastic head, G1/2 gland port, and PG13.5 cable entry, with the same core specifications as the series.
SafetySwitch Std Head 1NO-2NC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T6073 |
| Product Name | Safetyswitch Std Head 1No-2Nc Rohs Compliant Idec |
| Approvals | RoHS |