The HS5D-12RNM is a miniature interlock switch with a head removal detection function that turns off the main circuit (11-12) when the head is removed. It features three contacts: two normally closed main circuits (11-12 and 21-22) and one monitor circuit (33-34). The switch has a compact size of 30W × 30D × 91H mm, M3 terminal screws, gold-plated contacts for small loads, and IP67 protection. It supports actuator interchangeability with HS5B/HS5E models and has a direct opening action meeting IEC/EN60947-5-1. The unit is certified to ISO14119, EN1088, IEC60204-1, UL508, and CSA C22.2 No. 14 standards. Contact ratings include 6A at 250V AC for resistive loads and 3A at 250V AC for inductive loads. The housing and head are metal with a red/gray finish and include an M20 gland port.
SafetySwitch Std Head 1NO-2NC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T6072 |
| Product Name | Safetyswitch Std Head 1No-2Nc Rohs Compliant Idec |
| Approvals | RoHS |