IDEC Corporation Safety Interlock Switch, 1No / 1Nc, 250V; Product Range Idec HS5D-11ZRN

Description
SAFETY INTERLOCK SWITCH, 1NO / 1NC, 250V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 1NO / 1NC, 250V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 1No / 1Nc, 250V; Product Range Idec - 47T1534 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 1No / 1Nc, 250V; Product Range Idec
47T1534
Safety Interlock Switch, 1No / 1Nc, 250V; Product Range Idec 47T1534
SAFETY INTERLOCK SWITCH, 1NO / 1NC, 250V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 1NO / 1NC, 250V; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47T1534
Product Name Safety Interlock Switch, 1No / 1Nc, 250V; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254429 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6033743-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details