IDEC Corporation Safety Sw, 3Pst-Nc, 10A, 250Vac, Screw; Product Range Idec HS5D-03ZRNM

Description
SAFETY SW, 3PST-NC, 10A, 250VAC, SCREW; Product Range:HS5D Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, 3PST-NC, 10A, 250VAC, SCREW; Product Range:HS5D Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, 3Pst-Nc, 10A, 250Vac, Screw; Product Range Idec - 47AC5014 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, 3Pst-Nc, 10A, 250Vac, Screw; Product Range Idec
47AC5014
Safety Sw, 3Pst-Nc, 10A, 250Vac, Screw; Product Range Idec 47AC5014
SAFETY SW, 3PST-NC, 10A, 250VAC, SCREW; Product Range:HS5D Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes

SAFETY SW, 3PST-NC, 10A, 250VAC, SCREW; Product Range:HS5D Series; Contact Configuration:3PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47AC5014
Product Name Safety Sw, 3Pst-Nc, 10A, 250Vac, Screw; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products