IDEC Corporation Safety Interlock Switch, 3Pst, 250V; Product Range Idec HS5D-03ZRN

Description
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 3Pst, 250V; Product Range Idec - 47T1532 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 3Pst, 250V; Product Range Idec
47T1532
Safety Interlock Switch, 3Pst, 250V; Product Range Idec 47T1532
SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 3PST, 250V; Product Range:-; Contact Configuration:3PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:10A; Contact Voltage DC Max:250V; Contact Current DC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 47T1532
Product Name Safety Interlock Switch, 3Pst, 250V; Product Range Idec
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Interlock Switches - 1783150 - RS Components, Ltd.
Specs
International Approvals Ip40
Ip40
View Details
Interlock Switches - 1882-6034325-ND - DigiKey
Specs
Current Rating 0.4000 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details